web counter

Maxim Integrated MAXM15463EVKIT#EVAL MAXM15463

Maxim Integrated MAXM15463EVKIT# Reference Design 1
Maxim Integrated MAXM15463EVKIT# Reference Design 1
Maxim Integrated MAXM15463EVKIT# Reference Design 1
Maxim Integrated MAXM15463EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementCurrent LoopHVACPoint-of-Load ApplicationsBuilding ControlBattery Powered EquipmentLDO ReplacementIndustrial SensorProcess Control

ECAD Model:

Description

The Maxim Integrated MAXM15463EVKIT-EVKIT# is an evaluation kit for the MAXM15463, a 3.3V output-voltage, 4.5V to 42V, 300mA step-down converter power management IC. This kit includes a MAXM15463 evaluation board, a USB cable, and a user guide. The MAXM15463 is a high-efficiency, low-noise, and low-EMI step-down converter that is ideal for powering low-voltage systems from a wide range of input voltages. It features a wide input voltage range of 4.5V to 42V, a high-efficiency of up to 95%, and a low-noise operation of up to 40dB. The MAXM15463EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAXM15463 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    4.5V~42V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Current - Output
    300mA
  • Voltage - Output
    3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MAXM15463
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC INTERFACE SPECIALIZED 10UMAX4500BUY