web counter

Maxim Integrated MAXM15464EVKIT#EVAL MAXM15464

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementCurrent LoopHVACPoint-of-Load ApplicationsBuilding ControlBattery Powered EquipmentLDO ReplacementIndustrial SensorProcess Control

ECAD Model:

Description

The Maxim Integrated MAXM15464EVKIT-EVKIT# is an evaluation kit for the MAXM15464, a 5V output-voltage, 4.5V to 42V, 300mA step-down converter power management IC. This kit includes the MAXM15464 IC, a printed circuit board, and all the necessary components to evaluate the performance of the IC. The kit also includes a user guide and a software package to help users get started. The MAXM15464 is a high-efficiency, low-noise, and low-cost power management IC that is ideal for a wide range of applications. It features a wide input voltage range, low quiescent current, and high efficiency. The MAXM15464EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAXM15464 IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    12V~42V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Current - Output
    300mA
  • Voltage - Output
    5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MAXM15464
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ