web counter

Maxim Integrated MAXM15466EVKIT#EVAL MAXM15466 BUCK MOD

Maxim Integrated MAXM15466EVKIT# Reference Design 2
Maxim Integrated MAXM15466EVKIT# Reference Design 1
Maxim Integrated MAXM15466EVKIT# Reference Design 2
Maxim Integrated MAXM15466EVKIT# Reference Design 1
Maxim Integrated MAXM15466EVKIT# Reference Design 1
Maxim Integrated MAXM15466EVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementCurrent LoopHVACPoint-of-Load ApplicationsBuilding ControlBattery Powered EquipmentEncoderLDO ReplacementUSB Powered LoadsIndustrial Sensor

ECAD Model:

Description

The Maxim Integrated MAXM15466EVKIT-EVKIT# is an evaluation kit for the MAXM15466, a 5V output-voltage, 4.5V to 42V, 300mA step-down converter power management IC. This kit includes the MAXM15466 IC, a printed circuit board, and all the necessary components to evaluate the performance of the IC. The kit also includes a USB-to-I2C interface board, which allows users to easily program and monitor the IC. The MAXM15466EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAXM15466 IC in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    8.5V~42V
  • Series
    Himalaya
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    300mA
  • Voltage - Output
    5V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    MAXM15466
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining