web counter

Maxim Integrated MAXM17532EVKIT#EVAL KIT FOR MAXM17532

Maxim Integrated MAXM17532EVKIT# Reference Design 3
Maxim Integrated MAXM17532EVKIT# Reference Design 1
Maxim Integrated MAXM17532EVKIT# Reference Design 2
Maxim Integrated MAXM17532EVKIT# Reference Design 3
Maxim Integrated MAXM17532EVKIT# Reference Design 1
Maxim Integrated MAXM17532EVKIT# Reference Design 1
Maxim Integrated MAXM17532EVKIT# Reference Design 2
Maxim Integrated MAXM17532EVKIT# Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialCurrent LoopHVACBuilding ControlEncoderLDO ReplacementIndustrial Sensor

ECAD Model:

Description

The MAXM17532EVKIT-EVKIT# is an evaluation kit for the MAXM17532 5V output-voltage, 4V to 42V, 100mA, step-down converter. This industrial-grade converter is designed to provide a reliable and efficient power solution for a wide range of applications. The kit includes a MAXM17532 evaluation board, a USB cable, and a user guide. The evaluation board features a wide input voltage range of 4V to 42V, a maximum output current of 100mA, and a 5V output voltage. It also features a wide operating temperature range of -40°C to +125°C, making it suitable for industrial applications. The kit also includes a USB cable for easy connection to a PC for programming and monitoring. The user guide provides detailed instructions on how to use the evaluation board and the converter.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    MAXM17532
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining