web counter

Maxim Integrated MAXM17546EVKITB#EVAL KIT FOR MAXM17546

Maxim Integrated MAXM17546EVKITB# Reference Design 1
Maxim Integrated MAXM17546EVKITB# Reference Design 1
Maxim Integrated MAXM17546EVKITB# Reference Design 1
Maxim Integrated MAXM17546EVKITB# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomHVACTest and MeasurementBuilding ControlPoint-of-Load RegulationsBasestation

ECAD Model:

Description

The Maxim Integrated MAXM17546EVKITB-EVKITB# is an evaluation kit for the MAXM17546, a 5V output, 4.5V to 42V, 5A high-efficiency, DC-DC step-down power module with integrated inductor. This module is designed for communications and telecom applications, and is capable of providing a regulated output voltage with high efficiency and low noise. The kit includes the MAXM17546 module, a power supply, a USB cable, and a user guide. The module is designed to be easy to use and provides a wide range of features, including adjustable output voltage, adjustable switching frequency, and over-temperature protection. The kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the module.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Base Part Number
    MAXM17546
  • Voltage - Output
    5V
  • Frequency - Switching
    450kHz
  • Utilized IC / Part
    MAX17546
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ