web counter

Maxim Integrated MAXM17552EVKIT#EVAL MAX17552 BUCK DC-DC

Maxim Integrated MAXM17552EVKIT# Reference Design 2
Maxim Integrated MAXM17552EVKIT# Reference Design 1
Maxim Integrated MAXM17552EVKIT# Reference Design 2
Maxim Integrated MAXM17552EVKIT# Reference Design 1
Maxim Integrated MAXM17552EVKIT# Reference Design 1
Maxim Integrated MAXM17552EVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialCurrent LoopHVACBuilding ControlEncoderLDO ReplacementIndustrial Sensor

ECAD Model:

Description

The Maxim Integrated MAXM17552EVKIT-EVKIT# is an evaluation kit for the MAXM17552, a compact step-down power module with a 5V output voltage and an industrial temperature range of 4V to 60V and 100mA. This kit includes all the necessary components to evaluate the performance of the MAXM17552, including a power supply, a load board, and a USB-to-I2C adapter. The kit also includes a user guide and a software package with graphical user interface (GUI) for easy setup and configuration. The MAXM17552EVKIT-EVKIT# is ideal for applications requiring high efficiency, low noise, and high power density.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    14V~60V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    100mA
  • Voltage - Output
    5V
  • Frequency - Switching
    450kHz
  • Utilized IC / Part
    MAXM17552
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining