web counter

Maxim Integrated MAXM17574 EVKIT#EVAL KIT MAXM17574 3A REG

Maxim Integrated MAXM17574 EVKIT# Reference Design 2
Maxim Integrated MAXM17574 EVKIT# Reference Design 1
Maxim Integrated MAXM17574 EVKIT# Reference Design 2
Maxim Integrated MAXM17574 EVKIT# Reference Design 1
Maxim Integrated MAXM17574 EVKIT# Reference Design 1
Maxim Integrated MAXM17574 EVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialHVACBuilding ControlPoint-of-Load RegulationsDistributed Power SystemIndustrial Power Supply

ECAD Model:

Description

The Maxim Integrated MAXM17574-EVKIT# is an evaluation kit for the MAXM17574, a high-efficiency, DC-DC step-down power module with integrated inductor. This module is designed for industrial applications and has a wide input voltage range of 4.5V to 60V, with a 5V output and a maximum current of 3A. It is designed to operate in a wide temperature range, making it suitable for a variety of industrial applications. The kit includes all the necessary components to evaluate the module, including a power supply, a load board, and a USB-to-I2C adapter.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    Himalaya
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Voltage - Output
    5V
  • Frequency - Switching
    650kHz
  • Utilized IC / Part
    MAXM17574
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ