web counter

Maxim Integrated MAXM17624EVKIT#EVAL MAXM17624 STEPDOWN

Maxim Integrated MAXM17624EVKIT# Reference Design 1
Maxim Integrated MAXM17624EVKIT# Reference Design 1
Maxim Integrated MAXM17624EVKIT# Reference Design 1
Maxim Integrated MAXM17624EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementIndustrial Process ControlsSystem Power RailBattery-Powered ApplicationsPoL Power SupplyDistributed Power System

ECAD Model:

Description

The Maxim Integrated MAXM17624EVKIT-EVKIT# is an evaluation kit for the MAXM17624, a 1A step-down converter power management IC. This IC is designed to provide a 3.3V output voltage from an input voltage range of 2.9V to 5.5V. The evaluation kit includes the MAXM17624 IC, a power supply, and a set of test points for easy evaluation of the IC's performance. The kit also includes a user guide and a set of schematics to help users get started.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    3.6V~5.5V
  • Series
    Himalaya
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    1A
  • Voltage - Output
    3.3V
  • Frequency - Switching
    4MHz
  • Utilized IC / Part
    MAXM17624
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedAudio Amp Microphone 1-CH Mono Class-AB 14-Pin TDFN EP8BUY