web counter

Maxim Integrated MAXM17761EVKIT#EV KIT MAXM17761 1A BUCK

Maxim Integrated MAXM17761EVKIT# Reference Design 2
Maxim Integrated MAXM17761EVKIT# Reference Design 1
Maxim Integrated MAXM17761EVKIT# Reference Design 2
Maxim Integrated MAXM17761EVKIT# Reference Design 1
Maxim Integrated MAXM17761EVKIT# Reference Design 1
Maxim Integrated MAXM17761EVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialHVACBuilding ControlPoint-of-Load RegulationsDistributed Power SystemIndustrial Power Supply

ECAD Model:

Description

The MAXM17761EVKIT-EVKIT# is an evaluation kit for the MAXM17761, a high-efficiency, DC-DC step-down power module with an integrated inductor. It is designed to provide a 5V output voltage from an input voltage range of 4.5V to 76V, and can deliver up to 1A of current. The module is rated for operation in industrial temperature ranges. The evaluation kit includes the MAXM17761 module, a power supply, and a set of test points for easy evaluation.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Series
    Himalaya
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    537kHz
  • Utilized IC / Part
    MAXM17761
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedMAXIM INTEGRATED PRODUCTS MAX9206EAI IC, DESERIALIZER LVDS, 28SSOP8BUY