web counter

Maxim Integrated MAXM17901EVKIT#EVAL MAXM17901 DCDC CONV

Maxim Integrated MAXM17901EVKIT# Reference Design 1
Maxim Integrated MAXM17901EVKIT# Reference Design 1
Maxim Integrated MAXM17901EVKIT# Reference Design 1
Maxim Integrated MAXM17901EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementCurrent LoopHVACPoint-of-Load ApplicationsBuilding ControlBattery Powered EquipmentEncoderLDO ReplacementUSB Powered LoadsIndustrial Sensor

ECAD Model:

Description

The Maxim Integrated MAXM17901EVKIT-EVKIT# is an evaluation kit for the MAXM17901, a 3.3V output-voltage, 4.5V to 24V, 300mA step-down converter power management IC. This evaluation kit includes the MAXM17901 IC, a printed circuit board, and a set of components to evaluate the performance of the IC. The kit also includes a USB cable, a power supply, and a user guide. The MAXM17901 is a high-efficiency, low-noise, and low-cost step-down converter that is ideal for powering low-voltage applications. It features a wide input voltage range, adjustable output voltage, and a wide operating temperature range. The MAXM17901EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAXM17901 IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    5.5V~24V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Current - Output
    300mA
  • Voltage - Output
    3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MAXM17901
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedLDO Voltage Regulators 120mA Linear Regulator605RFQ
Maxim Integrated0RFQ
Maxim Integrated0RFQ
Maxim IntegratedLDO Voltage Regulators 120mA Linear Regulator3600BUY
Maxim IntegratedIC REG LINEAR 3.3V 120MA SC70-520000BUY
Maxim Integrated10RFQ