web counter

Maxim Integrated MAXM17903EVKIT#EVAL MAXM15064 .9-3.3V 300MA

Maxim Integrated MAXM17903EVKIT# Reference Design 2
Maxim Integrated MAXM17903EVKIT# Reference Design 1
Maxim Integrated MAXM17903EVKIT# Reference Design 2
Maxim Integrated MAXM17903EVKIT# Reference Design 1
Maxim Integrated MAXM17903EVKIT# Reference Design 1
Maxim Integrated MAXM17903EVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementCurrent LoopHVACPoint-of-Load ApplicationsBuilding ControlBattery Powered EquipmentLDO ReplacementUSB Powered LoadsIndustrial SensorProcess Control

ECAD Model:

Description

The Maxim Integrated MAXM17903EVKIT-EVKIT# is an evaluation kit for the MAXM17903, a 1.5V output-voltage, 4.5V to 24V, 300mA step-down converter power management IC. This kit includes the MAXM17903 IC, a printed circuit board, and a set of components to evaluate the performance of the IC. The kit also includes a USB cable, a power supply, and a user guide. The MAXM17903 is a high-efficiency, low-noise, and low-cost step-down converter that is ideal for powering low-voltage applications. It features a wide input voltage range, adjustable output voltage, and a wide operating temperature range. The MAXM17903EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAXM17903 IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    4.5V~21.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    300mA
  • Voltage - Output
    1.5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MAXM17903
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining