web counter

Maxim Integrated MAXM17904EVKIT#EVAL BUCK MOD MAXM17904

Maxim Integrated MAXM17904EVKIT# Reference Design 2
Maxim Integrated MAXM17904EVKIT# Reference Design 1
Maxim Integrated MAXM17904EVKIT# Reference Design 2
Maxim Integrated MAXM17904EVKIT# Reference Design 1
Maxim Integrated MAXM17904EVKIT# Reference Design 1
Maxim Integrated MAXM17904EVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementCurrent LoopHVACPoint-of-Load ApplicationsBuilding ControlBattery Powered EquipmentEncoderLDO ReplacementUSB Powered LoadsIndustrial Sensor

ECAD Model:

Description

The Maxim Integrated MAXM17904EVKIT-EVKIT# is an evaluation kit for the MAXM17904, a 3.3V output-voltage, 4.5V to 24V, 300mA step-down converter power management IC. This evaluation kit provides a complete platform for evaluating the performance of the MAXM17904, allowing users to quickly and easily evaluate the device's features and performance. The kit includes a MAXM17904 evaluation board, a USB cable, and a power supply. The evaluation board features a wide range of test points and connectors, allowing users to easily connect the device to their own test equipment. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the device. The MAXM17904EVKIT-EVKIT# is an ideal solution for evaluating the performance of the MAXM17904 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    5.5V~24V
  • Series
    Himalaya
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Current - Output
    300mA
  • Voltage - Output
    3.3V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    MAXM17904
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining