web counter

Maxim Integrated MAXM17906EVKIT#EVAL BUCK MOD MAXM17906

Maxim Integrated MAXM17906EVKIT# Reference Design 1
Maxim Integrated MAXM17906EVKIT# Reference Design 1
Maxim Integrated MAXM17906EVKIT# Reference Design 1
Maxim Integrated MAXM17906EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementCurrent LoopHVACPoint-of-Load ApplicationsBuilding ControlBattery Powered EquipmentEncoderLDO ReplacementUSB Powered LoadsIndustrial Sensor

ECAD Model:

Description

The Maxim Integrated MAXM17906EVKIT-EVKIT# is an evaluation kit for the MAXM17906, a 1.8V output-voltage, 4.5V to 24V, 300mA step-down converter power management IC. This kit includes the MAXM17906 IC, a printed circuit board, and all the necessary components to evaluate the performance of the IC. The kit also includes a user guide and a software package to help users get started. The MAXM17906 is a high-efficiency, low-noise, and low-cost solution for powering a wide range of applications. It is ideal for applications such as portable electronics, automotive, and industrial systems.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    4.5V~21.5V
  • Series
    Himalaya
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    300mA
  • Voltage - Output
    1.8V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    MAXM17906
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining