web counter

MaxLinear XR76208EVBPower Management IC Development Tools EVAL BOARD

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomProcessor Power ManagementServersDistributed Power SystemBasestationPower Supplies

ECAD Model:

Description

The MaxLinear XR76208EVB-EVB is an evaluation board for the XR76208 8A Synchronous Step Down Regulator. It is designed to provide a platform for testing and evaluating the performance of the XR76208 in a variety of applications, including communications and telecom. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.6V to 5.5V, and a maximum output current of 8A. It also includes a variety of protection features, such as over-current protection, over-temperature protection, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the XR76208. The XR76208EVB-EVB is an ideal solution for evaluating the performance of the XR76208 in communications and telecom applications.

Specifications

MaxLinear technical specifications, attributes, parameters and parts with similar specifications to MaxLinear .
  • Type
    Parameter
  • Factory Pack QuantityFactory Pack Quantity
    5
  • Manufacturer
    Teledyne Relays
  • Brand
    Teledyne Relays
  • Maximum Operating Temperature
    + 125 C
  • Unit Weight
    6.743323 oz
  • Minimum Operating Temperature
    - 40 C
  • Tool Is For Evaluation Of
    XR76208
  • RoHS
    Details
  • Package
    Box
  • Base Product Number
    XR76208
  • Mfr
    MaxLinear, Inc.
  • Product Status
    Active
  • Voltage-Input
    5V ~ 40V
  • Series
    XR762
  • Packaging
    Bulk
  • Type
    Power Management Specialized
  • Subcategory
    Development Tools
  • Output Voltage
    600 mV to 30 V
  • Output Current
    8 A
  • Current - Output
    8A
  • Voltage - Output
    3.3V
  • Frequency - Switching
    -
  • Utilized IC / Part
    XR76208
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Evaluation Boards
  • Input Voltage
    5 V to 40 V
  • Product Category
    Teledyne Relays
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
FTDI, Future Technology Devices International LtdIC USB SERIAL FULL UART 20QFN184RFQ
FTDI, Future Technology Devices International LtdFT231XS-U, Usb Controller, 3MBD, Usb 1.1, Usb 2.0, 5 V, 20-PIN SSOP3RFQ
FTDI, Future Technology Devices International LtdUSB Interface IC USB to Full Serial UART IC QFN-204047RFQ
FTDI, Future Technology Devices International LtdIC USB SERIAL FULL UART 20SSOP10RFQ