web counter

MaxLinear, Inc. SP6654EBEVAL BOARD FOR SP6654

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialDistributed Control System

ECAD Model:

Description

The MaxLinear SP6654EB-EB is a 1.5V DC to DC single output power supply designed for distributed power systems and industrial applications. It features a wide input voltage range of 4.5V to 14V, and a maximum output current of 1.5A. The power supply is highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10uA, making it ideal for battery-powered applications. The power supply is protected against over-voltage, over-current, and short-circuit conditions, ensuring reliable operation. It is also RoHS compliant and has a wide operating temperature range of -40°C to +85°C. The MaxLinear SP6654EB-EB is a reliable and efficient power supply solution for distributed power systems and industrial applications.

Specifications

MaxLinear, Inc. technical specifications, attributes, parameters and parts with similar specifications to MaxLinear, Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    SP6654
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyLDO Regulator Pos 3.3V1.8V1.2V 0.15A/0.15A/0.15A 6-Pin TDFN EP T/R11BUY