Microchip Technology MIC26903YJL EVBOARD EVAL FOR MIC26903YJL
Description
The Microchip Technology MIC26903YJL-EV is a single output DC to DC power supply designed for use in wired networking, industrial, automotive, and medical applications. It provides 0.9V, 1V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, and 5V outputs, and is capable of delivering up to 3A of current. It features a wide input voltage range of 4.5V to 28V, and is protected against over-voltage, over-current, and short-circuit conditions. The MIC26903YJL-EV is designed to meet the requirements of industrial, automotive, and medical applications, and is RoHS compliant.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Voltage-Input5.5V~28V
- PackagingBulk
- SeriesHyperLight Load®, SuperSwitcher IIG™
- Published2011
- Part StatusDiscontinued
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Voltage - Output5V
- Frequency - Switching600kHz
- Utilized IC / PartMIC26903
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | SOT23 Voltage Doubler Needs Only two External Caps; Ultra-Small LCD Supply for PDAs and Cell Phones | 230 | RFQ |


Product
Brand
Articles
Tools