web counter

MaxLinear, Inc. SP7650EBEVAL BOARD FOR SP7650

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialDistributed Control System

ECAD Model:

Description

The MaxLinear SP7650EB-EB Evaluation Board is a 3.3V DC to DC single output power supply designed for distributed power systems, industrial, and automotive applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 5A. The board is equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. It also has a built-in thermal shutdown feature to protect against overheating. The board is designed to be easy to use and configure, with a simple user interface and a variety of test points for monitoring and debugging. The board is also RoHS compliant and is backed by a one-year warranty.

Specifications

MaxLinear, Inc. technical specifications, attributes, parameters and parts with similar specifications to MaxLinear, Inc. .
  • Type
    Parameter
  • Series
    Power Blox™
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    SP7650
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Richtek USA Inc.IC REG BOOST ADJ 0.5A SOT23-6990000RFQ