web counter

MaxLinear, Inc. SP7662EBEVAL BOARD FOR SP7662

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialPersonal Digital AssistantProcessor Power ManagementDistributed Control System

ECAD Model:

Description

The MaxLinear SP7662EB-EB is an evaluation board for the SP7662, a 3.3V DC to DC single output power supply for personal digital assistant, industrial, and automotive applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. The board is designed to provide a reliable and efficient power supply solution for a variety of applications. It also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant and is designed to meet the requirements of the automotive industry.

Specifications

MaxLinear, Inc. technical specifications, attributes, parameters and parts with similar specifications to MaxLinear, Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    Power Blox™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    SP7662
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents