MaxLinear, Inc. XR76203EVBEVAL BOARD XR76203 3A 40V COT
The MaxLinear XR76203EVB-EVB is an evaluation board for the XR76203 3A Synchronous Step Down Regulator. It is designed to provide a platform for testing and evaluating the performance of the XR76203 in a variety of applications, including communications and telecom. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.6V to 5V, and a maximum output current of 3A. It also includes a variety of protection features, such as over-current protection, over-temperature protection, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the XR76203. The XR76203EVB-EVB is an ideal solution for evaluating the performance of the XR76203 in communications and telecom applications.
- TypeParameter
- Factory Lead Time8 Weeks
- SeriesPowerBlox™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output3.3V
- Utilized IC / PartXR76203
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusRoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | NXP - TEA1892TS/1H - SYNC RECTIFIER CONTROLLER, 38V, TSOP-6 | 13 | BUY | |
| NXP | AC to DC Controller 1-OUT 8.5V to 38V Quasi-Resonant Flyback 6-Pin TSOP T/R | 63000 | BUY |


Product
Brand
Articles
Tools