web counter

MaxLinear, Inc. XR76205EVBEVAL BOARD XR76205 5A 40V COT

MaxLinear, Inc. XR76205EVB Reference Design 1
MaxLinear, Inc. XR76205EVB Reference Design 1
MaxLinear, Inc. XR76205EVB Reference Design 1
MaxLinear, Inc. XR76205EVB Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomProcessor Power ManagementServersDistributed Power SystemBasestationPower Supplies

ECAD Model:

Description

The MaxLinear XR76205EVB-EVB is an evaluation board for the XR76203 5A Synchronous Step Down Regulator. It is designed to provide a platform for testing and evaluating the performance of the XR76203 in a variety of applications, including communications and telecom. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.6V to 5V, and a maximum output current of 5A. It also includes a variety of protection features, such as over-current protection, over-temperature protection, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the XR76203. The XR76205EVB-EVB is an ideal solution for evaluating the performance of the XR76203 in communications and telecom applications.

Specifications

MaxLinear, Inc. technical specifications, attributes, parameters and parts with similar specifications to MaxLinear, Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    PowerBlox™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Utilized IC / Part
    XR76205
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining