MaxLinear, Inc. XRP6658EVBEVAL BOARD FOR XRP6658
Description
The MaxLinear XRP6658EVB-EVB is an evaluation board for the XRP6658 Synchronous Current Mode PWM Step Down Converter, Industrial Grade. This board is designed to provide a platform for evaluating the performance of the XRP6658 in a variety of applications. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 24V, and a maximum output current of 8A. The board also includes a variety of protection features such as over-voltage, over-current, and short-circuit protection. Additionally, the board is equipped with a USB interface for easy programming and monitoring of the XRP6658. The XRP6658EVB-EVB is an ideal solution for evaluating the performance of the XRP6658 in industrial grade applications.
Specifications
MaxLinear, Inc. technical specifications, attributes, parameters and parts with similar specifications to MaxLinear, Inc. .
- TypeParameter
- Factory Lead Time8 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)2 (1 Year)
- Voltage - Output3.3V
- Frequency - Switching1.5MHz
- Utilized IC / PartXRP6658
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Isolated
- Regulator TopologyBuck
- RoHS StatusRoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| FTDI, Future Technology Devices International Ltd | IC USB FS SERIAL UART 28-SSOP | 25 | RFQ |


Product
Brand
Articles
Tools