web counter

Microchip ADM00460

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementPower Supplies

ECAD Model:

Description

The Microchip Technology ADM00460-ADM00460 High-Current Synchronous Boost Converter Evaluation Board is a power management solution designed to provide efficient and reliable power conversion. This evaluation board is equipped with a high-current synchronous boost converter that can deliver up to 10A of output current. It also features a wide input voltage range of 4.5V to 40V, adjustable output voltage up to 40V, and a wide operating temperature range of -40°C to +85°C. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the converter. This evaluation board is ideal for applications such as automotive, industrial, and consumer electronics.