web counter

Microchip AT9933DB1AT9933DB1 Demo Board

Applications:

Lighting >

High Brightness LED Driver

End Products:

AutomotiveAutomotive Lighting

ECAD Model:

Description

The Microchip Technology AT9933DB1-DB1 Demo Board is designed to demonstrate the capabilities of the AT9933 High Bright LED Driver IC. This demo board meets automotive requirements and is ideal for automotive and transportation applications. It features a wide range of features, including a high-efficiency LED driver, a wide input voltage range, and a low-noise output. The board also includes a variety of protection features, such as over-temperature protection, over-voltage protection, and short-circuit protection. Additionally, the board is designed to be easy to use and configure, making it an ideal solution for automotive and transportation applications.