web counter

Microchip DM163003

Applications:

Embedded System >

Microcontroller

End Products:

AutomotiveMedical and HealthcareBattery ManagementMotor ControlWirelessSecurityHome AppliancesLightingAutomotive

ECAD Model:

Description

The Microchip Technology DM163003-DM163003 PICDEM 3 Demonstration Board is a comprehensive development platform for the PIC16C9XX family of microcontrollers. It is designed to provide a comprehensive set of features and functions for automotive and transportation applications. The board includes a PIC16C9XX microcontroller, a variety of peripherals, and a range of development tools. It also includes a graphical user interface (GUI) for programming and debugging. The board is designed to be used with the MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC) for easy programming and debugging. The board also includes a variety of on-board sensors and actuators, such as a temperature sensor, a light sensor, a humidity sensor, and a motor driver. The board also includes a USB port for connecting to a PC for programming and debugging. The board is designed to be used with the PIC16C9XX family of microcontrollers, and is ideal for automotive and transportation applications.