web counter

Microchip HV9150DB1HV9150DB1 Demo Board

Microchip HV9150DB1 Reference Design 2
Microchip HV9150DB1 Reference Design 1
Microchip HV9150DB1 Reference Design 2
Microchip HV9150DB1 Reference Design 1
Microchip HV9150DB1 Reference Design 1
Microchip HV9150DB1 Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementMicroelectromechanical SystemPrintersPortable Equipments

ECAD Model:

Description

The Microchip Technology HV9150DB1-DB1, HV9150DB1, Hysteretic DC/DC Controller Demo Board is a versatile instrumentation and measurement tool designed to demonstrate the capabilities of the HV9150 hysteretic DC/DC controller. This demo board features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 28V, and adjustable output current up to 3A. It also includes a built-in LCD display for monitoring the output voltage and current, as well as a USB port for programming and debugging. The board is designed to be used with the HV9150 evaluation board, allowing users to quickly and easily evaluate the performance of the HV9150 controller. The HV9150DB1-DB1 is an ideal tool for engineers and technicians who need to evaluate the performance of the HV9150 controller in a variety of applications.