web counter

Microchip HV9910BDB1HV9910BDB1 Demo Board

Microchip HV9910BDB1 Reference Design 2
Microchip HV9910BDB1 Reference Design 1
Microchip HV9910BDB1 Reference Design 2
Microchip HV9910BDB1 Reference Design 1
Microchip HV9910BDB1 Reference Design 1
Microchip HV9910BDB1 Reference Design 2

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingBattery ChargerAC to DC LED DriverDecorative LightingSignage LightingRGB BacklightingDC to DC LED DriverConstant-Current LED DriverDisplay Backlighting

ECAD Model:

Description

The Microchip Technology HV9910BDB1-BDB1, HV9910BDB1, Off-Line High-Brightness 1.4A LED Driver Demo Board, Lighting is a demo board designed to demonstrate the capabilities of the HV9910BDB1 LED driver IC. This board is capable of driving up to 1.4A of current to a single LED, making it ideal for applications such as LED lighting, signage, and automotive lighting. The board features a wide input voltage range of 85-265VAC, making it suitable for a variety of applications. Additionally, the board features a wide range of dimming options, including PWM, analog, and digital dimming. The board also features a built-in thermal protection circuit, which helps to protect the LED from overheating. The board is easy to use and provides a great way to quickly and easily evaluate the performance of the HV9910BDB1 LED driver IC.