web counter

STMicroelectronics STEVAL-ILL064V1LED Lighting Development Tools 3 A LED driver based on the LED5000 in BB- topology

STMicroelectronics STEVAL-ILL064V1 Reference Design 1
STMicroelectronics STEVAL-ILL064V1 Reference Design 1
STMicroelectronics STEVAL-ILL064V1 Reference Design 1
STMicroelectronics STEVAL-ILL064V1 Reference Design 1

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingHigh-Brightness LED DriverStreet LED LightingHalogen LightingSignage Lighting

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL064V1 is an evaluation board based on the LED5000 3A LED Driver in BB-topology, designed for lighting applications. It features a wide input voltage range of 8V to 36V, and a maximum output current of 3A. The board is equipped with a high-efficiency, low-noise, and low-ripple buck-boost converter, as well as a high-side current sense circuit. It also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is designed to be used with the STM32 Nucleo-64 development board, allowing for easy evaluation and development of lighting applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    48V
  • Output Current
    3A
  • Output Current per Channel
    3A
  • Utilized IC / Part
    LED5000
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC SMART PWR 8CH HISD 36POWERSO100RFQ