web counter

Microchip HV9910BDB2HV9910BDB2 Demo Board

Microchip HV9910BDB2 Reference Design 2
Microchip HV9910BDB2 Reference Design 1
Microchip HV9910BDB2 Reference Design 2
Microchip HV9910BDB2 Reference Design 1
Microchip HV9910BDB2 Reference Design 1
Microchip HV9910BDB2 Reference Design 2

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingBattery ChargerAC to DC LED DriverDecorative LightingSignage LightingRGB BacklightingDC to DC LED DriverConstant-Current LED DriverDisplay Backlighting

ECAD Model:

Description

The Microchip Technology HV9910BDB2-BDB2 is a universal, off-line, high-brightness LED driver demo board. It is designed to drive up to 350mA of current to power LED lighting applications. The board features a high-voltage, high-efficiency, current-mode, PWM controller with integrated MOSFETs. It is capable of driving up to 8 LEDs in series, and can be used with a wide range of input voltages from 12V to 400V. The board also includes a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is ideal for use in a variety of lighting applications, including automotive, industrial, and residential lighting.