web counter

STMicroelectronics STEVAL-ILL054V2BOARD EVAL LED DVR LED2001 8HSOP

STMicroelectronics STEVAL-ILL054V2 Reference Design 1
STMicroelectronics STEVAL-ILL054V2 Reference Design 1
STMicroelectronics STEVAL-ILL054V2 Reference Design 1
STMicroelectronics STEVAL-ILL054V2 Reference Design 1

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingHigh-Brightness LED DriverHalogen LightingSignage Lighting

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL054V2 Evaluation Board is a powerful tool for lighting applications. It is based on the LED2001 4A HB LED driver with dimming function in an HSOP8 package. This board provides a complete solution for driving high-brightness LEDs with dimming control. It features a wide range of dimming functions, including PWM, analog, and digital dimming. The board also includes a wide range of protection features, such as over-temperature protection, over-current protection, and short-circuit protection. The STEVAL-ILL054V2 Evaluation Board is an ideal solution for lighting applications that require high-efficiency, high-brightness, and dimming control.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LED2001
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD5734RBREZ Digital to Analogue Converter, Quad, 14 bit, 1.1 MSPS, Serial, 4.5V to 16.5V, TSSOP, 24 Pins79RFQ
Analog Devices Inc.IC DAC 14BIT DSP/SRL 24TSSOP19BUY