web counter

STMicroelectronics STEVAL-ILL056V1BOARD EVAL LED DRIVER 3A LED5000

STMicroelectronics STEVAL-ILL056V1 Reference Design 1
STMicroelectronics STEVAL-ILL056V1 Reference Design 1
STMicroelectronics STEVAL-ILL056V1 Reference Design 1
STMicroelectronics STEVAL-ILL056V1 Reference Design 1

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingHigh-Brightness LED DriverStreet LED LightingHalogen LightingSignage Lighting

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL056V1 is a 3A Buck LED Driver Evaluation Board based on the LED5000 Lighting LED Driver IC. It is designed to provide a complete solution for driving high-power LEDs with a wide range of dimming options. The board features a wide input voltage range of 4.5V to 42V, adjustable output current up to 3A, and a wide range of dimming options including PWM, analog, and digital dimming. It also includes a built-in temperature sensor and over-temperature protection for improved safety and reliability. The board is ideal for applications such as LED lighting, automotive lighting, and industrial lighting.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LED5000
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining