web counter

STMicroelectronics STEVAL-ILL005V1EVAL BOARD CC DRVR HI DENSE LEDS

STMicroelectronics STEVAL-ILL005V1 Reference Design 1
STMicroelectronics STEVAL-ILL005V1 Reference Design 1
STMicroelectronics STEVAL-ILL005V1 Reference Design 1
STMicroelectronics STEVAL-ILL005V1 Reference Design 1

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingHigh-Brightness LED Driver

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL005V1 is an evaluation board designed for high intensity LED lighting applications. It is based on the VIPer12A-E Off-Line, Constant Current Driver IC, which provides a high efficiency, low cost solution for driving high power LEDs. The board features a wide input voltage range of 85-265VAC, and can drive up to 1.2A of current. It also includes a dimming control input, allowing for precise control of the LED brightness. The board is designed to be easy to use, with a simple setup and configuration process. It is ideal for evaluating the performance of the VIPer12A-E IC in LED lighting applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    264V
  • Voltage - Output
    16V
  • Output Current per Channel
    1.05A
  • Utilized IC / Part
    VIPer12A-E
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Isolated
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC MCU 32BIT 256KB FLASH 100LQFP0RFQ
STMicroelectronicsIC MPU RESET CIRC 2.63V SOT-1430BUY
STMicroelectronicsMCU 32-bit SPC560B50x e200 RISC 512KB Flash 3.3V/5V Automotive 100-Pin LQFP Tray1000RFQ
STMicroelectronicsMCU 32-bit SPC560B50x e200 RISC 512KB Flash 3.3V/5V Automotive 100-Pin LQFP T/R1000RFQ
STMicroelectronics32-bit Microcontrollers - MCU 32-BIT Embedded MCU 64 MHz 512kB Body200RFQ
STMicroelectronicsIC MCU 32BIT 512KB FLASH 100LQFP1000RFQ
STMicroelectronicsIC MCU 32BIT 256KB FLASH 100LQFP2000RFQ