web counter

STMicroelectronics STEVAL-ILL046V1BOARD DEMO LED DVR QFN ST1CC40

STMicroelectronics STEVAL-ILL046V1 Reference Design 3
STMicroelectronics STEVAL-ILL046V1 Reference Design 1
STMicroelectronics STEVAL-ILL046V1 Reference Design 2
STMicroelectronics STEVAL-ILL046V1 Reference Design 3
STMicroelectronics STEVAL-ILL046V1 Reference Design 1
STMicroelectronics STEVAL-ILL046V1 Reference Design 1
STMicroelectronics STEVAL-ILL046V1 Reference Design 2
STMicroelectronics STEVAL-ILL046V1 Reference Design 3

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingHigh-Brightness LED DriverHalogen LightingSignage Lighting

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL046V1 Evaluation Board is a lighting application based on the ST1CC40 HB LED driver with inhibit in a QFN package. This board is designed to provide a platform for evaluating the features and performance of the ST1CC40 HB LED driver. It features a wide range of features, including a high-efficiency, low-noise, and low-EMI operation, as well as a wide range of dimming options. The board also includes a comprehensive set of test points and connectors for easy evaluation and debugging. The STEVAL-ILL046V1 Evaluation Board is an ideal solution for evaluating the performance of the ST1CC40 HB LED driver in lighting applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Package / Case
    QFN
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    ST1CC40
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining