Microchip HV9967BDB1LED Lighting Development Tools 4W LED DRIVER DEMO BOARD
Description
The Microchip Technology HV9967BDB1-BDB1, HV9967BDB1, 4W LED Driver Demo Board with Accurate Average-Mode Constant Current Control, Lighting Control is a demonstration board designed to showcase the capabilities of the HV9967 LED driver IC. This board is capable of driving up to 4W of LED power with accurate average-mode constant current control and lighting control. It features a wide input voltage range of 4.5V to 42V, adjustable output current up to 350mA, and a wide dimming range of 0.1% to 100%. The board also includes a USB interface for easy programming and monitoring of the LED driver. This demo board is ideal for applications such as LED lighting, automotive lighting, and industrial lighting.
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | ON SEMICONDUCTOR - A5191HRTLG-XTD. - HART MODEM, 1200bps, LQFP-32 | 20 | RFQ | |
| ON Semiconductor | IC HART MODEM CMOS 32LQFP | 1 | RFQ | |
| ON Semiconductor | IC HART MODEM CMOS 32QFN | 72 | BUY |


Product
Brand
Articles
Tools