web counter

STMicroelectronics STEVAL-ILL051V2LED Lighting Development Tools 3 A HB LED driver Dimming Function

STMicroelectronics STEVAL-ILL051V2 Reference Design 3
STMicroelectronics STEVAL-ILL051V2 Reference Design 1
STMicroelectronics STEVAL-ILL051V2 Reference Design 2
STMicroelectronics STEVAL-ILL051V2 Reference Design 3
STMicroelectronics STEVAL-ILL051V2 Reference Design 1
STMicroelectronics STEVAL-ILL051V2 Reference Design 1
STMicroelectronics STEVAL-ILL051V2 Reference Design 2
STMicroelectronics STEVAL-ILL051V2 Reference Design 3

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingHigh-Brightness LED DriverHalogen LightingSignage Lighting

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL051V2 Evaluation Board is a powerful tool for lighting applications. It is based on the LED2000 3A HB LED driver with dimming function in a QFN package. This board provides a complete solution for driving high-brightness LEDs with dimming control. It features a wide range of dimming functions, including PWM, analog, and digital dimming. The board also includes a wide range of protection features, such as over-temperature protection, over-current protection, and short-circuit protection. The STEVAL-ILL051V2 Evaluation Board is an ideal solution for lighting applications that require high-efficiency, high-brightness, and dimming control.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    18V
  • Output Current
    3A
  • Output Current per Channel
    3A
  • Utilized IC / Part
    LED2000
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining