web counter

STMicroelectronics STEVAL-ILL062V1LED Lighting Development Tools High brightness LED array driver based on STP16CPC26

STMicroelectronics STEVAL-ILL062V1 Reference Design 1
STMicroelectronics STEVAL-ILL062V1 Reference Design 1
STMicroelectronics STEVAL-ILL062V1 Reference Design 1
STMicroelectronics STEVAL-ILL062V1 Reference Design 1

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingHigh-Brightness LED Driver

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL062V1 is an evaluation board based on the STP16CPC26 high brightness LED array driver. It is designed for lighting applications and provides a convenient platform for testing and evaluating the STP16CPC26 LED driver. The board features a 16-channel LED driver with a maximum output current of 25mA per channel, allowing for a wide range of lighting applications. It also includes a power supply, a USB interface, and a user interface for easy configuration. The board is compatible with a variety of microcontrollers and can be used for a variety of lighting applications, including automotive, industrial, and consumer lighting.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    24V
  • Number of Channels
    16
  • Utilized IC / Part
    L7981D, STP16CPC26, STM8S
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    32, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC REG LIN POS ADJ 85MA SOT23-50BUY