web counter

Microchip MIC2176-2YMM 5A EVMIC2176-2YMM-5A Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialScannersGraphics CardTelecom Power SupplyServersDistributed Control SystemPrintersWired Networking

ECAD Model:

Description

The Microchip Technology MIC2176-2YMM 5A EV Evaluation Board is a versatile and powerful DC to DC single output power supply designed for wired networking, industrial, automotive, and medical applications. It is capable of providing 0.8V, 0.9V, 1V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, and 5V DC outputs with a maximum output current of 5A. The board features a wide input voltage range of 4.5V to 28V, making it suitable for a variety of applications. It also features a high efficiency of up to 95%, low quiescent current of only 10µA, and a low output ripple of less than 10mV. The board is also equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection. The MIC2176-2YMM 5A EV Evaluation Board is an ideal solution for powering a wide range of applications.