web counter

Microchip MIC23050-4YML EVMIC23050-4YML Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortableWireless LANUSB DongleSmart PhonePortable Media PlayerCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MIC23050-4YML EV is a 1.2V DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The MIC23050-4YML EV also has a low quiescent current of only 10µA, making it ideal for battery-powered applications. It is also designed with a high efficiency of up to 95%, and a low output ripple of only 10mV. The MIC23050-4YML EV is a reliable and efficient power supply solution for portable and consumer electronics applications.