Microchip MIC23050-GYML EVEVAL BOARD MIC23050-GYML
Description
The Microchip Technology MIC23050-GYML EV is a 1.8V DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is also equipped with a low quiescent current of only 10µA, making it ideal for battery-powered applications. It also features a high efficiency of up to 95%, and a low output voltage ripple of only 10mV. The MIC23050-GYML EV is also RoHS compliant and comes in a small, thermally enhanced, 8-pin MLP package.
Specifications
Microchip technical specifications, attributes, parameters and parts with similar specifications to Microchip .
- TypeParameter
- PackageBox
- Base Product NumberMIC23050
- MfrMicrochip Technology
- Product StatusActive
- Voltage-Input2.7V ~ 5.5V
- SeriesHyperLight Load®
- Current - Output500mA
- Voltage - Output-
- Frequency - Switching4MHz
- Utilized IC / PartMIC23050
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | Conv DC-DC Single Step Down 4V to 30V 8-Pin SOIC N T/R | 27 | RFQ |


Product
Brand
Articles
Tools