web counter

Microchip MIC23050-SYML EVMIC23050-SYML Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortableWireless LANUSB DongleSmart PhonePortable Media PlayerCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MIC23050-SYML EV is a 3.3V DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The MIC23050-SYML EV also has a low quiescent current of only 10µA, making it ideal for battery-powered applications. It is also equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The MIC23050-SYML EV is a reliable and efficient power supply solution for portable and consumer electronics applications.