web counter

Microchip MIC23051-CGYML EVMIC23051-CGYML Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortableWireless LANUSB DongleSmart PhonePortable Media PlayerCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MIC23051-CGYML EV is a 1V, 1.8V DC to DC single output power supply designed for use in portable and consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is equipped with a low quiescent current of only 10µA, and a high efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +85°C, and is available in a small, thermally enhanced, 8-pin MLP package. The MIC23051-CGYML EV is ideal for powering low voltage, low power applications such as Bluetooth, Wi-Fi, and other wireless communication devices.