web counter

Microchip MIC2605YML EVEVAL BOARD MIC260X

Microchip MIC2605YML EV Reference Design 2
Microchip MIC2605YML EV Reference Design 1
Microchip MIC2605YML EV Reference Design 2
Microchip MIC2605YML EV Reference Design 1
Microchip MIC2605YML EV Reference Design 1
Microchip MIC2605YML EV Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

EnergyTV TunerLCD TFT DisplayBroadband Access PowerDSL Modem

ECAD Model:

Description

The Microchip Technology MIC2605YML-EV is an evaluation board for the MIC2605, a 32V DC to DC single output power supply for DSL modems. This energy efficient synchronous buck regulator is designed to provide a reliable and efficient power supply for DSL modems. It features a wide input voltage range of 4.5V to 32V, adjustable output voltage from 0.8V to 28V, and a maximum output current of 2A. The MIC2605YML-EV evaluation board also includes a graphical user interface (GUI) for easy configuration and monitoring of the power supply. It is ideal for applications such as DSL modems, set-top boxes, and other consumer electronics.

Specifications

Microchip technical specifications, attributes, parameters and parts with similar specifications to Microchip .
  • Type
    Parameter
  • Package
    Box
  • Base Product Number
    MIC2605
  • Mfr
    Microchip Technology
  • Product Status
    Active
  • Voltage-Input
    4.5V ~ 20V
  • Series
    -
  • Current - Output
    500mA
  • Voltage - Output
    32V
  • Frequency - Switching
    -
  • Utilized IC / Part
    MIC2605
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyDigital Potentiometer 256POS 10KOhm Dual 10-Pin DFN EP Tube13200BUY