web counter

Microchip MIC47100YML EVMIC47100YML Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPersonal Digital AssistantProcessor Power Management

ECAD Model:

Description

The Microchip Technology MIC47100YML-EV is a DC to DC single output power supply for personal digital assistant (PDA) power management ICs. It provides a wide range of output voltages from 0.8V to 1.5V, making it suitable for a variety of applications. The device features a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. It also features a wide input voltage range of 2.7V to 5.5V, making it suitable for a variety of input sources. The device is also protected against over-voltage, over-current, and short-circuit conditions, ensuring reliable operation. The MIC47100YML-EV is an ideal solution for powering PDAs and other portable devices.