web counter

Microchip MIC4723YML EVMIC4723YML Evaluation Board

Microchip MIC4723YML EV Reference Design 2
Microchip MIC4723YML EV Reference Design 1
Microchip MIC4723YML EV Reference Design 2
Microchip MIC4723YML EV Reference Design 1
Microchip MIC4723YML EV Reference Design 1
Microchip MIC4723YML EV Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

EnergyScannersGraphics CardDVD RecorderTV TunerComputers and PeripheralsProcessor Power ManagementPoE Point of Sales TerminalSet-Top BoxPrintersBroadband Access Power

ECAD Model:

Description

The Microchip Technology MIC4723YML-EV is a 1.8V DC to DC single output power supply designed for computers and peripherals. It is Energy Star compliant, meaning it meets the highest standards of energy efficiency. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 1.5A. It also has a low quiescent current of only 1.5mA, making it ideal for low power applications. The MIC4723YML-EV is designed to provide reliable and efficient power to your computer and peripherals, while helping to reduce your energy costs.