web counter

Microchip MIC5365-1.8YC5 EVMIC5365-1.8YC5 Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortable Consumer ElectronicsPortablePersonal Digital AssistantSmart PhoneGPSCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MIC5365-1.8YC5 EV is a 1.8V DC to DC single output power supply designed for use in portable, consumer electronics, and automotive applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The device is highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, and a low shutdown current of 1µA. The MIC5365-1.8YC5 EV is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant. It is available in a small, thermally enhanced, 8-pin TDFN package.