web counter

Microchip MIC5365-2.85YC5 EVMIC5365-2.85YC5 Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortable Consumer ElectronicsPortablePersonal Digital AssistantSmart PhoneGPSCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MIC5365-2.85YC5 EV is a 2.85V DC to DC single output power supply designed for portable, consumer electronics and industrial applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The MIC5365-2.85YC5 EV is designed to provide a high level of efficiency, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, making it ideal for battery-powered applications. The MIC5365-2.85YC5 EV is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant.