web counter

Microchip MIC5365-3.0YMT EVMIC5365-3.0YMT Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortable Consumer ElectronicsPortablePersonal Digital AssistantSmart PhoneGPSCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MIC5365-3.0YMT EV is a 3V DC to DC single output power supply designed for portable, consumer electronics and industrial applications. It features a wide input voltage range of 2.5V to 5.5V, and a maximum output current of 3A. It also has a low quiescent current of only 10µA, and a high efficiency of up to 95%. The MIC5365-3.0YMT EV is designed to be highly reliable and has a wide operating temperature range of -40°C to +85°C. It also has a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The MIC5365-3.0YMT EV is a great choice for powering a variety of portable, consumer electronics and industrial applications.