web counter

Microchip MIC59300YME EVMIC59300YME Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsGraphics CardComputers and PeripheralsTelecom Power SupplyProcessor Power ManagementDigital TV

ECAD Model:

Description

The Microchip Technology MIC59300YME-EV is a DC to DC single output power supply designed for computers and peripherals. It provides a wide range of output voltages from 1V to 1.8V, making it suitable for a variety of applications. It features a high efficiency design, low noise operation, and a wide input voltage range of 4.5V to 14V. The MIC59300YME-EV is designed to provide reliable power to computers and peripherals, and is ideal for applications such as embedded systems, industrial automation, and medical equipment.