web counter

Microchip MIC68400YML EVMIC68400YML Evaluation Board

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialProcessor Power ManagementIndustrial Asset Tracking

ECAD Model:

Description

The Microchip Technology MIC68400YML-EV is a DC to DC single output power supply designed for industrial asset tracking, industrial automation, and industrial IoT applications. It features a wide input voltage range of 4.5V to 36V, and a single output voltage of 5V with up to 2A of current. The MIC68400YML-EV is designed to be highly efficient, with a maximum efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +85°C, making it suitable for use in a variety of industrial environments. Additionally, the MIC68400YML-EV is designed to be highly reliable, with a MTBF of up to 1 million hours. This power supply is also RoHS compliant, making it an ideal choice for industrial applications.