web counter

Microchip Technology AC163020Sockets & Adapters PIC10F2XX Uni. Prog. Brd

Microchip Technology AC163020 Reference Design 9
Microchip Technology AC163020 Reference Design 1
Microchip Technology AC163020 Reference Design 2
Microchip Technology AC163020 Reference Design 3
Microchip Technology AC163020 Reference Design 4
Microchip Technology AC163020 Reference Design 5
Microchip Technology AC163020 Reference Design 6
Microchip Technology AC163020 Reference Design 7
Microchip Technology AC163020 Reference Design 8
Microchip Technology AC163020 Reference Design 9
Microchip Technology AC163020 Reference Design 1
Microchip Technology AC163020 Reference Design 1
Microchip Technology AC163020 Reference Design 2
Microchip Technology AC163020 Reference Design 3
Microchip Technology AC163020 Reference Design 4
Microchip Technology AC163020 Reference Design 5
Microchip Technology AC163020 Reference Design 6
Microchip Technology AC163020 Reference Design 7
Microchip Technology AC163020 Reference Design 8
Microchip Technology AC163020 Reference Design 9

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomEmbedded System

ECAD Model:

Description

The Microchip Technology AC163020-AC163020 Universal Programmer Adapter Kit is a comprehensive solution for programming and debugging the PIC10F2XX MCUs, Communications and Telecoms. It includes a programmer adapter, a USB cable, and a software package for programming and debugging. The programmer adapter is designed to be compatible with all Microchip PIC10F2XX MCUs, Communications and Telecoms, and is capable of programming and debugging up to 8 devices simultaneously. The USB cable allows for easy connection to a PC or laptop, and the software package includes a comprehensive suite of tools for programming and debugging. The kit also includes a comprehensive user guide and technical support. With this kit, users can quickly and easily program and debug their PIC10F2XX MCUs, Communications and Telecoms.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Package / Case
    SOT-23
  • Weight
    117.934016g
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Contacts
    8
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Module/Board Type
    Socket Module - DIP
  • Height
    196.088mm
  • Length
    41.91mm
  • Width
    135.89mm
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining