NXP USA Inc. TWR-K53N512KINETIS K53, OSJTAG, TOWER SYSTEM MODULE; Silicon Manufacturer:NXP; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:MK53DN512CMD10; Silicon Family Name:Kinetis - K50; No. of Bits:32bit; Kit Contents:Board ;RoHS Compliant: Yes
The NXP Semiconductors TWR-K53N512 is a development tower system module for the PK53N512CMD100 Kinetis K53 low-power microcontroller unit (MCU) with analog, USB, segment LCD, communications, and telecom capabilities. It is designed to provide a comprehensive development platform for the Kinetis K53 MCU, allowing users to quickly and easily develop and debug their applications. The TWR-K53N512 features a Kinetis K53 MCU with 512KB of flash memory, a segment LCD, USB, and a variety of communication and telecom peripherals. It also includes a variety of development tools, such as the Kinetis Design Studio IDE, the Kinetis SDK, and the Kinetis K53 MCU Reference Manual. The TWR-K53N512 is an ideal solution for developing applications for the Kinetis K53 MCU.
- TypeParameter
- Factory Lead Time7 Weeks
- Mounting TypeFixed
- SeriesKinetis
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM® Cortex®-M4
- Utilized IC / PartK53
- ContentsBoard(s), Cable(s), LCD
- Board TypeEvaluation Platform
- PlatformTower System
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | LDO Regulator Pos 3.3V 0.4A Automotive 4-Pin(3 Tab) SOT-223 | 1 | BUY | |
| Texas Instruments | IC INVERTER 6CH 6-INP 14TSSOP | 6379 | RFQ | |
| Texas Instruments | IC OCT TRNSP D-TYP LATCH 20TSSOP | 2000 | BUY | |
| ECS Inc. | CRYSTAL 4.0000MHZ 20PF SMD | 12740 | BUY | |
| Microchip Technology | MICREL SEMICONDUCTOR MIC2026-1YM.Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 0.9A, SOIC-8 | 570 | RFQ | |
| Texas Instruments | Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin TSSOP T/R | 22 | RFQ |


Product
Brand
Articles
Tools